The MIC4424 is a high-speed, dual MOSFET driver from Micrel (now Microchip Technology). It's designed to drive both high-side and low-side N-channel MOSFETs in various power conversion and control applications. This driver delivers high peak current to quickly switch MOSFETs, minimizing switching losses and improving overall system efficiency.
Applications
- Switch-mode power supplies (SMPS)
- Motor control
- DC-DC converters
- Class-D amplifiers
- Line drivers
- Pulse transformer drivers
Features
- High peak output current: 3A
- Wide input voltage range: 4.5V to 18V
- Fast rise and fall times: typically 20ns
- TTL/CMOS compatible inputs
- Low quiescent current
- Under-voltage lockout (UVLO) protection
- Non-inverting output configuration
- Available in various packages (SOIC, PDIP)
Benefits
- Efficient MOSFET switching due to high peak current drive
- Reduced switching losses and improved system efficiency
- Versatile compatibility with various logic levels (TTL/CMOS)
- Low power consumption in standby mode
- Protection against low supply voltage conditions
- Simplified design with non-inverting output
- Easy integration into existing circuits
Additional Details
The MIC4424 is a robust and reliable MOSFET driver, well-suited for applications requiring fast and efficient switching of power MOSFETs. Its high peak output current ensures that the MOSFETs are turned on and off quickly, minimizing the time spent in the linear region and reducing power dissipation. The wide input voltage range provides flexibility in system design, allowing it to be used with a variety of power supplies. The under-voltage lockout protection prevents the MOSFETs from being driven when the supply voltage is too low, protecting them from damage. The device's low quiescent current contributes to overall system energy efficiency. The MIC4424 is typically available in surface-mount (SOIC) and through-hole (PDIP) packages for ease of assembly. It is often used in pairs to drive both high-side and low-side MOSFETs in half-bridge or full-bridge configurations.