EN
  • EN
  • DE

MIC5335-MGYMT

Part No MIC5335-MGYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual, High Performance 300mA UCap ULDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223171-MIC5335-MGYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5335-MGYMT CAD Model

Description

The MIC5335-MGYMT is a high-performance, low-dropout (LDO) regulator from Micrel, now Microchip. It is designed to provide a stable and efficient power source for a variety of applications. This particular model features dual LDO regulators, making it ideal for systems requiring multiple voltage rails.

Applications:

  • Portable electronics: Smartphones, tablets, and other mobile devices.
  • Battery-powered systems: Wireless sensors, IoT devices, and handheld instruments.
  • Point-of-load regulation: Providing localized voltage regulation for sensitive components on a circuit board.
  • Post Regulation for Switching Power Supplies: Reducing ripple and noise from switchers.

Features:

  • Dual LDO Regulators: Offers two independent voltage outputs in a single package.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing.
  • Small Package Size: Allows for compact circuit designs.
  • Enable/Disable Control: Allows individual control of each LDO.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency of the MIC5335-MGYMT help to extend the battery life of portable devices.
  • Improved System Performance: The stable and accurate output voltage ensures that sensitive components receive the correct power, leading to improved system performance.
  • Reduced Board Space: The small package size and dual LDO configuration allow for more compact circuit designs.
  • Enhanced System Reliability: The overcurrent and thermal shutdown protection features protect the regulator and the load from damage, leading to enhanced system reliability.
  • Simplified Design: integrated features simplify the design process and reduce external component count.

Additional Details:

The MIC5335-MGYMT typically operates with an input voltage range of 2.5V to 5.5V and offers adjustable output voltages depending on the specific configuration. Refer to the datasheet for detailed electrical characteristics, including output voltage accuracy, dropout voltage, and quiescent current specifications. The device is typically available in a small surface-mount package, making it suitable for high-density circuit board layouts.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess