EN
  • EN
  • DE
  • IT

MIC94072YC6

Part No MIC94072YC6
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Power Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223434-MIC94072YC6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94072YC6 CAD Model

Description

The MIC94072YC6 is a high-side load switch from Micrel (now Microchip Technology). It is designed to control power distribution in portable devices and other applications where space and efficiency are important. This switch features a low on-resistance and integrated protection features.

Applications:

  • Smartphones and Tablets: Powering peripherals such as cameras, displays, and audio amplifiers.
  • Portable Media Players: Controlling power to various components, extending battery life.
  • Wearable Devices: Switching power to sensors, displays, and communication modules.
  • Solid State Drives (SSDs): Enabling and disabling power to SSDs in laptops and other storage devices.
  • USB Power Distribution: Controlling power flow to USB ports.

Features:

  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • High-Side Switch: Allows control of the power supply from the high side, simplifying system design.
  • Adjustable Current Limit: Provides protection against overcurrent conditions.
  • Overvoltage Protection: Prevents damage from excessive input voltage.
  • Reverse Current Blocking: Prevents current flow from the output back to the input.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss and extends battery life.
  • Enhanced Protection: Overcurrent, overvoltage, and reverse current blocking protect the system from damage.
  • Simplified Design: High-side switching and integrated features simplify the design process.
  • Reduced Board Space: Compact package saves valuable board space.
  • Increased Reliability: Robust protection features ensure reliable operation.

Additional Details:

The MIC94072YC6 typically operates with an input voltage range of 1.7V to 5.5V. The adjustable current limit can be set to protect the load from excessive current. The device is available in a small package, such as a 6-pin TDFN. It's important to consult the manufacturer's datasheet for precise technical specifications, including the maximum current rating, switching speed, and thermal characteristics.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Lowest to $0.6569
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $4.2696
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER N-CHAN 1:8 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6059 $56.2065
85+ $1.3177 $112.0045
135+ $1.2765 $172.3275
185+ $1.2354 $228.5490
235+ $1.1941 $280.6135
315+ $1.0706 $337.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess