EN
  • EN
  • DE

SY58012UMGTR

Part No SY58012UMGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263016-SY58012UMGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58012UMGTR CAD Model

Description

The SY58012UMGTR is a 2.5GHz precision LVPECL limiting post amplifier from Micrel (now Microchip Technology). It's designed for high-speed data communication systems, particularly optical modules, where it recovers and amplifies weak input signals. The device provides excellent jitter performance and signal integrity.

Applications:

  • Optical Modules (SFP+, XFP, QSFP+)
  • High-Speed Data Communication
  • Clock and Data Recovery (CDR) Circuits
  • Test and Measurement Equipment
  • Networking Equipment

Features:

  • Operating Frequency: Up to 2.5 GHz
  • Input Sensitivity: 10 mVpp (typical)
  • Output Swing: 800 mVpp (typical) LVPECL
  • Low Jitter:
  • Single 3.3V Supply
  • Internal Input Termination

Benefits:

  • Improved Signal Quality: Low jitter and high gain enhance signal integrity.
  • Extended Reach: High sensitivity allows for longer transmission distances in optical links.
  • Simplified Design: Internal input termination reduces external component count.
  • Reduced Power Consumption: Low power dissipation improves energy efficiency.
  • Versatile Use: Supports various high-speed data communication standards.

Technical Specifications:

The SY58012UMGTR operates from a single 3.3V supply. The power dissipation is typically 150 mW. It is packaged in a 3x3 mm 16-pin QFN package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0000 $54.0000
14+ $7.3847 $103.3858
21+ $7.1539 $150.2319
29+ $6.9231 $200.7699
38+ $6.6924 $254.3112
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess