EN
  • EN
  • DE

GBU10D-BP

Part No GBU10D-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 10A GBU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBU
Supplier Device Package GBU
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491119-GBU10D-BP
Ultra Librarian 3D Model Ultra Librarian GBU10D-BP CAD Model

Description

N

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess