EN
  • EN
  • DE

MT5016A-BP

Part No MT5016A-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT50A, 1600V MT / 50 Amp Three Phase Bridge Rectifier 400 to 1600 Volts
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Bulk
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1600V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 12A
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting QC Terminal
Package 4-Square, MT-35A
Manufacturer Package MT-35A
Win Source Part Number 790178-MT5016A-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name MT5016A
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MT5016A-BP CAD Model

Description

The Micro Commercial Co. MT5016A-BP is a three-phase diode.

  • Current Average Rectified: 50A
  • Voltage Peak Reverse: 1600V
  • Voltage Forward: 1.2V @ 12A
  • Package: 4-Square, MT-35A
  • Mounting: QC terminal
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1429 $73.1429
2+ $70.8571 $141.7142
3+ $68.5714 $205.7142
4+ $66.2857 $265.1428
6+ $59.4286 $356.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess