EN
  • EN
  • DE

SMAJ5919B

Part No SMAJ5919B
Manufacturer Micro Commercial Co
Description 1.5 Watt Zener Diode 3.3 to 51 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251315-SMAJ5919B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ5919B CAD Model

Description

The SMAJ5919B is a surface-mount Zener diode manufactured by Micro Commercial Components (MCC). It's designed for voltage regulation and transient voltage suppression (TVS) in various electronic circuits.

Applications:

  • Voltage Regulation: Provides stable voltage output in power supplies and other circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes caused by ESD, lightning, and inductive load switching.
  • Overvoltage Protection: Clamps voltage to a safe level to prevent damage to downstream circuitry.
  • Automotive Electronics: Protects automotive systems from voltage transients.
  • Industrial Equipment: Provides robust protection in harsh industrial environments.

Features:

  • Zener Diode: Provides voltage regulation and transient voltage suppression.
  • Surface Mount Package (SMA): Compact footprint for easy PCB assembly.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Voltage Regulation: Provides a stable voltage output for reliable circuit operation.
  • Compact Design: Small SMA package saves valuable board space.
  • Improved Reliability: Glass passivated junction ensures long-term stability and reliability.

Additional Details:

The SMAJ5919B is a Zener diode packaged in a surface-mount SMA package. The "5919B" designation indicates a specific Zener voltage, which should be verified in the manufacturer's datasheet. It is designed to provide both voltage regulation and transient voltage suppression. Detailed specifications, including Zener voltage, forward voltage, surge current rating, and power dissipation, are available in the manufacturer's datasheet. The glass passivated junction enhances the diode's reliability and stability under various operating conditions. The fast response time is critical for effectively suppressing transient voltage spikes. It is designed for low to moderate power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1461 $50.4045
835+ $0.1199 $100.1165
1,295+ $0.1162 $150.4790
1,780+ $0.1124 $200.0720
2,300+ $0.1087 $250.0100
3,085+ $0.0974 $300.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess