EN
  • EN
  • DE

CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC

Part No CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM8V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 7pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC CAD Model

Description

The 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC is a kHz crystal (tuning fork) used in crystal oscillators and resonators.

  • Series: CM8V
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20ppm
  • ESR: 70 kOhms
  • Package Type: 2-SMD, No Lead
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3840 $51.8400
320+ $0.3151 $100.8320
495+ $0.3052 $151.0740
680+ $0.2954 $200.8720
880+ $0.2856 $251.3280
1,175+ $0.2560 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,990 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess