EN
  • EN
  • DE

CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC

Part No CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM9V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 7pF
ESR (Equivalent Series Resistance) 90 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.063" L x 0.039" W (1.60mm x 1.00mm)
Height - Seated (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC CAD Model

Description

The 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC is a kHz crystal (tuning fork) from Micro Crystal AG.

  • Temperature Range: -40°C to 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20ppm
  • Size/Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm)
  • Height Seated (Max): 0.020" (0.50mm)
  • Mounting Type: Surface Mount
  • Package/Case: 2-SMD, no lead
  • Application: Applications that require stable and accurate timing.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4526 $52.0490
240+ $0.4234 $101.6160
370+ $0.4088 $151.2560
530+ $0.3796 $201.1880
685+ $0.3650 $250.0250
860+ $0.3504 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess