Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Electronics
Win Source Part Number 1123698-2N3107
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3107 CAD Model

Description

The 2N3107 is a PNP silicon planar transistor. It is typically used in switching and amplifier applications. Although considered a 'hard to find' component, it still sees use in legacy systems, hobbyist projects, and repair applications where a like-for-like replacement is desired.

Applications

  • Low-power amplifier circuits: Amplifying small signals in audio or instrumentation circuits.
  • Switching applications: Controlling current flow in electronic circuits.
  • Oscillator circuits: Generating periodic signals for various applications.
  • Driver circuits: Driving larger loads such as relays or LEDs.
  • General-purpose amplification and switching: Serving in a wide array of electronic circuits.

Features

  • PNP Silicon Planar Transistor: Offers good performance characteristics for amplification and switching.
  • Low Collector-Emitter Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Current Gain: Provides significant amplification of input signals.
  • Fast Switching Speed: Enables efficient switching in high-frequency circuits.
  • Through-Hole Package: Easy to mount and solder on PCBs.

Benefits

  • Versatile Application: Suitable for a wide range of low-power amplifier and switching circuits.
  • Efficient Performance: Minimizes power loss and enhances overall circuit efficiency.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies circuit design and assembly.
  • Cost-Effective Solution: Offers good performance at a competitive price.

The 2N3107 transistor features a collector-emitter voltage (VCEO) of typically -30V, a collector current (IC) of around -200mA, and a power dissipation (PD) of approximately 300mW. The exact specifications can vary slightly based on the manufacturer and date code. Always consult the datasheet for precise parameters. The device is typically housed in a TO-92 package. When replacing the 2N3107, ensure the replacement component meets or exceeds the original specifications, particularly regarding voltage, current, and power ratings, to maintain circuit performance and reliability.

You May Also Be Interested in

Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention