Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11LC040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11LC040T-E/TTDKR,11LC040T-E/TTCT,11LC040T-E/TTTR,11LC040T-E/TT-ND
Standard Package 3,000
Win Source Part Number 1323325-11LC040T-E/TT
Ultra Librarian 3D Model Ultra Librarian 11LC040T-E/TT CAD Model

Description

Product Overview: 11LC040T-E/TT

The 11LC040T-E/TT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product offers a robust storage solution that is designed to meet the high standards of performance and reliability required in today's advanced electronic applications.

Key Features

  • Memory Size: The 11LC040T-E/TT boasts a memory size of 4 Kb, providing ample space for your data storage needs.
  • Interface Type: It utilizes a UNI/O® serial interface, which is designed for low pin count and easy PCB routing.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for various applications.
  • Temperature Range: With an extended industrial temperature range from -40°C to +85°C, it ensures reliable performance under extreme conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling efficient data management and quick updates.
  • Packaging: The 11LC040T-E/TT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the 11LC040T-E/TT makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Medical Devices

Product Reliability and Support

Microchip Technology is committed to delivering high-quality products. The 11LC040T-E/TT EEPROM is designed with longevity and robustness in mind, ensuring that your applications run smoothly over time. Additionally, Microchip provides comprehensive technical support and resources to assist with design, development, and troubleshooting, ensuring that you can leverage the full potential of the 11LC040T-E/TT in your projects.

Whether you are developing a new innovative product or optimizing an existing design, the 11LC040T-E/TT from Microchip Technology represents a reliable and versatile memory solution that can meet the demands of your application.

You May Also Be Interested in

Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-5SI#S0
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
CAT25640 - 64-KBIT SPI SERIAL EE
Lowest to $0.6031
ECAD model for CAT25640HU4I-GT3MA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0511 $52.5550
120+ $0.8624 $103.4880
180+ $0.8355 $150.3900
250+ $0.8085 $202.1250
320+ $0.7816 $250.1120
430+ $0.7007 $301.3010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention