EN
  • EN
  • DE

11LC160-I/SN

Part No 11LC160-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 100KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052649-11LC160-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 11LC160-I/SN CAD Model

Description

Microchip 11LC160-I/SN EEPROM

The 11LC160-I/SN from Microchip Technology is a high-quality, serial electrically erasable programmable read-only memory (EEPROM) device that is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This device is part of Microchip's renowned 11LC series and is characterized by its low-power consumption and high endurance, making it an ideal choice for embedded systems.

Featuring a storage capacity of 16 Kbits, the 11LC160-I/SN allows for the retention of crucial data even when power is removed. Its serial interface facilitates easy and flexible integration into various microcontroller-based systems. The device operates over the standard I²C bus, which supports a bidirectional two-wire bus for efficient serial communication.

With an industrial temperature range of -40°C to +85°C, the 11LC160-I/SN is built to withstand harsh environments, ensuring consistent performance across diverse operating conditions. It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for space-constrained applications.

Key Features:

  • 16 Kbit (2 K x 8) Memory Size
  • I²C Serial Interface
  • Write Cycle Time of 5 ms (maximum)
  • More than 1 Million Erase/Write Cycles
  • Data Retention of Over 200 Years
  • Self-timed Erase and Write Cycles
  • Low-power Operation
  • 8-pin SOIC Package
  • Industrial Temperature Range: -40°C to +85°C

The 11LC160-I/SN also incorporates advanced features such as a hardware write-protect pin to prevent accidental overwrites and an on-chip ECC (Error-Correction Code) for increased data integrity. With its long-term data retention and robustness, this EEPROM is perfectly suited for applications such as parameter storage, device configuration, and product calibration information.

Overall, the Microchip 11LC160-I/SN EEPROM stands out as a versatile and dependable memory solution for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess