Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Chassis, Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA
Base Product Number 1N2976
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905653-1N2976B
Ultra Librarian 3D Model Ultra Librarian 1N2976B CAD Model

Description

The 1N2976B is a robust Zener diode from the reputable manufacturer Microchip Technology. This component is designed to provide a reliable voltage reference and is commonly used in voltage regulation applications. With its precise voltage control and stability, it is an ideal choice for maintaining consistent voltages across electronic circuits.

Key Features:

  • Nominal Zener Voltage: The 1N2976B offers a Zener voltage of 10V, making it suitable for a variety of standard voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 10W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Tolerance: The voltage tolerance of ±5% ensures precise voltage regulation, providing stability and reliability in the performance of your electronic designs.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Package: Encased in a DO-4 package, the 1N2976B is designed for through-hole mounting, which makes it easy to install on a variety of printed circuit boards.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the 1N2976B is no exception. It is manufactured to high standards to ensure consistent performance and longevity.

Applications:

The 1N2976B Zener diode is widely used in a range of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Analog circuits

With its reliable operation and Microchip's reputation for quality, the 1N2976B Zener diode is an excellent choice for designers and engineers looking to incorporate a stable voltage reference in their electronic projects.

You May Also Be Interested in

Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Vishay
DIODE ZENER 35V 600MW DO220AA
Need more? Email Us
ECAD model for PTV33B-M3/84A
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Nexperia USA Inc.
DIODE ZENER 36.05V 500MW ALF2
Need more? Email Us
ECAD model for NZX36B,133
Nexperia USA Inc.
DIODE ZENER 15V 320MW SOD323
Need more? Email Us
ECAD model for PZU15BA,115
Vishay
DIODE ZENER 12V 500MW DO219AC
Need more? Email Us
ECAD model for PLZ12B-G3/H
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention