Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 µs
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Mounting Type Through Hole
Case / Package A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491665-1N4245
Ultra Librarian 3D Model Ultra Librarian 1N4245 CAD Model

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4811 $67.4055
11+ $11.0615 $121.6765
16+ $10.7157 $171.4512
22+ $10.3701 $228.1422
28+ $10.0244 $280.6832
38+ $8.9874 $341.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention