Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 220 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 550 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 167 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case E, Axial
Supplier Device Package E, Axial
Base Product Number 1N4990
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377366-1N4990
Ultra Librarian 3D Model Ultra Librarian 1N4990 CAD Model

Description

Product Overview: 1N4990 by Microchip Technology

The 1N4990 from Microchip Technology is a high-precision silicon Zener diode designed for use in a wide range of voltage regulation and voltage reference applications. With its stable Zener voltage and low dynamic impedance, this component is ideal for circuit designers who require a reliable voltage reference in their electronic systems.

Key Features

  • Zener Voltage: The 1N4990 offers a precise Zener voltage, ensuring accurate voltage regulation in your circuits.
  • Power Dissipation: This diode is capable of dissipating significant power, making it suitable for robust applications.
  • Low Dynamic Impedance: The low dynamic impedance of the 1N4990 ensures that the voltage remains stable under varying load conditions, providing consistent performance.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the 1N4990 is built to the highest quality standards, ensuring high reliability and long service life.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various environments.
  • Package Options: The 1N4990 is available in multiple package options to suit different assembly requirements and design considerations.

Applications

The 1N4990 Zener diode is used in a variety of applications, including but not limited to:

  • Voltage regulation circuits
  • Power supply units
  • Surge protection devices
  • Motor control circuits
  • Telecommunication systems

With its precision voltage regulation capabilities, the 1N4990 is an excellent choice for designers who need a stable and reliable voltage reference. Its robust construction and flexible package options make it a versatile component suitable for a wide range of electronic devices and systems.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

You May Also Be Interested in

Panjit
SOT-23, ZENER
Lowest to €0.0605
ECAD model for BZX84C18-AU_R1_000A1
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to €0.0272
ECAD model for BZX84C5V1LFHT116
Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to €0.3325
ECAD model for DZ2S130M0L
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to €0.0505
ECAD model for BZT52C4V7-HE3-08
Microsemi Corporation
DIODE ZENER 120V 5W T18
Need more? Email Us
ECAD model for 1N5380AE3/TR8
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Diodes Incorporated
DIODE ZENER 18V 200MW SOD323
Lowest to €0.0428
ECAD model for BZT52C18S-7
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to €0.0354
ECAD model for DL4744A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention