EN
  • EN
  • DE

ATSAMD20E15B-MUT

Part No ATSAMD20E15B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1377900-ATSAMD20E15B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E15B-MUT CAD Model

Description

Microchip Technology's ATSAMD20E15B-MUT Microcontroller

The ATSAMD20E15B-MUT is a powerful and versatile 32-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance and power consumption. This microcontroller is part of the SAM D20 family, which is based on the high-performance ARM Cortex-M0+ processor. The device operates at a maximum frequency of 48MHz and features 32KB of flash memory and 4KB of SRAM, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 32KB in-system self-programmable flash, 4KB SRAM
  • I/O Pins: 26 General Purpose I/O lines
  • Interfaces: I2C, SPI, and USART interfaces for serial communication
  • ADC: 12-bit Analog-to-Digital Converter with up to 10 channels
  • Timers: Three 16-bit Timer/Counters, one 8-bit Timer/Counter, and one Real-Time Counter
  • Touch Support: Integrated hardware support for capacitive touch sensing
  • Supply Voltage: 1.62V to 3.63V operation
  • Package: 32-pin QFN package for space-constrained applications
  • Temperature Range: -40°C to +85°C operational range

Applications

The ATSAMD20E15B-MUT is suitable for a variety of applications, including but not limited to industrial control systems, consumer electronics, Internet of Things (IoT) devices, and battery-operated products. Its low power consumption and rich set of peripherals make it particularly well-suited for sensor management, LED lighting controls, and touch-enabled devices.

Design Support

Microchip Technology provides comprehensive support for the ATSAMD20E15B-MUT, including development tools, software libraries, and documentation to assist designers in accelerating their product development cycles. The Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF) offer a robust platform for code development and debugging.

With its integration of performance, power efficiency, and extensive peripheral set, the ATSAMD20E15B-MUT stands out as a microcontroller that can meet the demands of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2455 $50.9460
29+ $3.4835 $101.0215
45+ $3.3746 $151.8570
62+ $3.2658 $202.4796
80+ $3.1569 $252.5520
106+ $2.8303 $300.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess