Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 49V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 78.5V
Current - Peak Pulse (10/1000µs) 19A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5557
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1227310-1N5557
Ultra Librarian 3D Model Ultra Librarian 1N5557 CAD Model

Description

Product Overview: 1N5557 Diode from Microchip Technology

The 1N5557 is a highly versatile and reliable diode product manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This diode is designed to cater to a wide range of electronic applications, providing a perfect solution for voltage clamping, voltage regulation, and signal demodulation tasks.

Key Features:

  • High Voltage Capability: The 1N5557 is capable of withstanding high voltages, making it suitable for use in power supply circuits and other applications requiring high voltage handling.
  • Low Leakage Current: This diode is engineered to have a low leakage current, ensuring minimal power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: With its fast switching capability, the 1N5557 can operate efficiently in high-frequency circuits, contributing to better performance in a variety of electronic devices.
  • Durable Construction: The construction of the 1N5557 is rugged, providing a long operational lifespan even under harsh conditions, which is ideal for industrial and automotive applications.
  • Hermetic Packaging: The diode is encased in a hermetic package, offering excellent protection against moisture and other environmental factors that could potentially damage the component.

Applications:

  • Power Supply Circuits
  • Voltage Clamping
  • Signal Demodulation
  • Protection Circuits
  • Industrial Electronics
  • Automotive Systems

The 1N5557 from Microchip Technology is an excellent choice for designers and engineers looking for a robust, high-performance diode. Its combination of high voltage capability, low leakage current, and fast switching speed makes it an indispensable component in a vast array of electronic applications. Moreover, the hermetic packaging ensures that the diode's performance is not compromised over time, providing a reliable solution for both current and future electronic designs.

Whether you are working on a complex industrial system or a simple power supply, the 1N5557 is engineered to meet your needs with precision and reliability. Trust in Microchip Technology's expertise and the outstanding performance of the 1N5557 diode to elevate your electronic projects.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9202 $71.8404
5+ $29.4730 $147.3650
7+ $28.5520 $199.8640
10+ $27.6310 $276.3100
13+ $26.7100 $347.2300
17+ $23.9468 $407.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,430 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention