Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 171V
Voltage - Breakdown (Min) 190V
Voltage - Clamping (Max) @ Ipp 274V
Current - Peak Pulse (10/1000µs) 5.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5665
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5665AMS
Standard Package 1
Win Source Part Number 1021439-1N5665A
Ultra Librarian 3D Model Ultra Librarian 1N5665A CAD Model

Description

Product Overview: 1N5665A from Microchip Technology

The 1N5665A is a robust and reliable transient voltage suppression (TVS) diode produced by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events.

Key Features

  • Voltage Range: The 1N5665A provides standoff voltages that can accommodate a variety of needs, ensuring flexibility for use in different applications.
  • Peak Pulse Power: It can handle a significant amount of peak pulse power, typically 1500 watts for 10/1000μs waveforms, which means it can withstand substantial transient power spikes without damage.
  • High Surge Capability: With its high surge capability, this TVS diode is ideal for protecting against high energy surges that occur during events such as lightning strikes.
  • Fast Response Time: The device reacts almost instantaneously to transient voltage, providing immediate protection for the circuit components.
  • Low Incremental Surge Resistance: This characteristic ensures minimal voltage drop across the diode even when subjected to high surge currents, maintaining the integrity of the protected circuit.

Applications

The 1N5665A is versatile and can be used across a wide range of applications. It is particularly useful in:

  • Communication systems
  • Industrial power lines
  • Consumer electronics
  • Aerospace systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5665A is no exception. It is manufactured to meet stringent standards, ensuring reliable performance even under harsh conditions. The device is also RoHS compliant, meaning it meets the requirements of the Restriction of Hazardous Substances Directive, which is important for environmental safety and sustainability.

Conclusion

In summary, the 1N5665A from Microchip Technology is an essential component for any application requiring reliable protection from voltage transients. Its combination of high power capability, fast response time, and low resistance makes it a top choice for engineers looking to safeguard their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention