Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5923
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539359-1N5923B
Ultra Librarian 3D Model Ultra Librarian 1N5923B CAD Model

Description

The 1N5923B is a robust Zener diode from Microchip Technology, renowned for its reliability and performance in a variety of applications. Designed to provide voltage regulation and protection, this Zener diode is an essential component for managing voltage levels in electronic circuits.

Key Features

  • Voltage Regulation: The 1N5923B offers a nominal Zener voltage of 6.8V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Handling: With a power dissipation rating of 3W, this diode can handle significant power levels, ensuring stable operation under various conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation and ensuring consistent performance.
  • Package: Enclosed in a DO-41 package, the 1N5923B is designed for through-hole mounting, making it easy to integrate into a wide array of PCB designs.
  • Operating Temperature: It can operate within a wide temperature range from -65°C to +200°C, accommodating extreme environmental conditions.

Applications

The versatile nature of the 1N5923B Zener diode makes it suitable for various applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Surge suppression
  • Switching operations

Quality and Reliability

Microchip Technology is a leading provider of microcontroller and analog semiconductors, and the 1N5923B Zener diode is no exception to their commitment to quality. This component is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications.

Ordering Information

To order the 1N5923B or to obtain more information about this Zener diode and other Microchip products, customers can visit the official Microchip Technology website or contact authorized distributors. With its combination of performance, reliability, and versatility, the 1N5923B is an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Diodes Incorporated
DIODE ZENER 18V 200MW SOD323
Lowest to $0.0471
ECAD model for BZT52C18S-7
Vishay
DIODE ZENER 24V 800MW DO219AB
Lowest to $0.1832
ECAD model for BZD27B24P-HE3-08
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to $0.0498
ECAD model for BZM55B33-TR
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to $0.0679
ECAD model for BZT52C24SQ-7-F
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Microsemi Corporation
DIODE ZENER 5.6V 5W T18
Need more? Email Us
ECAD model for 1N5339BE3/TR8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
1,100+ $0.0912 $100.3200
1,700+ $0.0883 $150.1100
2,340+ $0.0855 $200.0700
3,030+ $0.0826 $250.2780
4,050+ $0.0741 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention