Products specifications Report Issue?

Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 37.1V
Voltage - Clamping (Max) @ Ipp 53.9V
Current - Peak Pulse (10/1000µs) 28A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package DO-202AA, DO-13, Axial
Supplier Device Package DO-13 (DO-202AA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608212-1N6053A
Ultra Librarian 3D Model Ultra Librarian 1N6053A CAD Model

You May Also Be Interested in

Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention