EN
  • EN
  • DE

SMAJ15CA-13-F

Part No SMAJ15CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Minimum Breakdown Voltage 16.7V
Maximum Clamping Voltage 24.4V
Current - Peak Pulse (10/1000μs) 16.4A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Win Source Part Number 1251252-SMAJ15CA-13-F
Manufacturer Homepage www.diodes.com
Family Name SMAJ15CA
Introduction Date August 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ15CA-13-F CAD Model

Description

Product Overview: SMAJ15CA-13-F from Diodes Incorporated

The SMAJ15CA-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events, which are common in various industrial, computing, and telecommunication applications. With its compact SMA footprint, the SMAJ15CA-13-F is ideal for space-constrained designs where efficient use of PCB real estate is essential.

Key Features

  • Bidirectional Protection: The SMAJ15CA-13-F provides bidirectional clamping which is essential for alternating current (AC) applications or where the polarity is reversible.
  • High Surge Capability: With a peak pulse power dissipation of 400W (at 10/1000μs waveform), this diode can handle significant surge events without performance degradation.
  • Fast Response Time: The device is designed to respond to over-voltage events rapidly, ensuring that the protected components are shielded from harmful transients.
  • Low Incremental Surge Resistance: The TVS diode features low incremental surge resistance, improving its ability to handle surge events without a significant increase in voltage.
  • Operating Junction Temperature: The SMAJ15CA-13-F can operate within a broad temperature range of -55°C to 150°C, making it suitable for harsh environments.

Applications

  • Power Supply
  • Automotive Systems
  • Consumer Electronics
  • Portable Devices
  • Industrial Equipment

The SMAJ15CA-13-F is designed to meet or exceed the stringent requirements of industry standards. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs. Its compliance with ISO 9001 quality management systems ensures reliability and performance consistency. Whether you're designing a new system or looking to upgrade an existing one, the SMAJ15CA-13-F from Diodes Incorporated offers superior protection against voltage transients and is a trusted component for safeguarding your electronic circuits.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
1,035+ $0.0968 $100.1880
1,605+ $0.0937 $150.3885
2,210+ $0.0907 $200.4470
2,855+ $0.0877 $250.3835
3,820+ $0.0786 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess