EN
  • EN
  • DE

ADUM3150ARSZ-RL7

Part No ADUM3150ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.75 kV, 6-Channel, SPIsolator Digital Isolator for SPI with Delay Clock | DGTL ISO 3.75KV 6CH SPI 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 40Mbps
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADUM3150
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142513-ADUM3150ARSZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3150ARSZ-RL7 CAD Model

Description

ADUM3150ARSZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM3150ARSZ-RL7 is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a variety of digital communication applications. This component uses Analog Devices' patented iCoupler® technology to achieve electromagnetic isolation that ensures the integrity of the data signal and the safety of the receiving end of the communication channel.

Key Features

  • High Data Rate: The ADUM3150ARSZ-RL7 supports data rates up to 150 Mbps, making it suitable for high-speed communication needs.
  • Robust Isolation: It provides an isolation voltage rating of 2500 Vrms for 1 minute, which is crucial for protecting sensitive electronics from high voltage spikes and surges.
  • Low Power Consumption: The device is designed for efficient operation, with low power consumption that makes it ideal for energy-sensitive applications.
  • Multi-Channel Configuration: This digital isolator features a 3-channel bidirectional configuration, enhancing design flexibility and allowing it to be used in a variety of complex systems.
  • Integrated DC-DC Converter: An integrated, isolated DC-DC converter provides power isolation, reducing the need for separate power supply components.
  • High Temperature Operation: The device operates over a wide temperature range of -40°C to +105°C, ensuring reliability in harsh environmental conditions.
  • Compact Package: Housed in a compact, surface-mountable 16-lead SOIC package, the ADUM3150ARSZ-RL7 is designed for space-constrained applications.

Applications

The ADUM3150ARSZ-RL7 is ideal for a variety of applications where data integrity and isolation are paramount. These include:

  • Industrial automation and control systems
  • Sensor data isolation and communication
  • Medical equipment with stringent safety requirements
  • Automotive systems that require robust communication channels
  • Isolated SPI (Serial Peripheral Interface) communications

With its combination of high-speed data transfer, robust isolation, and compact form factor, the ADUM3150ARSZ-RL7 from Analog Devices Inc. is a top choice for engineers looking to incorporate reliable isolation in their digital communication designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4915 $62.4575
10+ $10.2495 $102.4950
16+ $9.9292 $158.8672
21+ $9.6089 $201.7869
27+ $9.2886 $250.7922
37+ $8.3277 $308.1249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess