Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 168V Clamp 8.9A Ipp Tvs Diode Through Hole DO-13
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13
Family Name 1N6065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905738-1N6065A
Ultra Librarian 3D Model Ultra Librarian 1N6065A CAD Model

Description

The 1N6065A is a robust and versatile diode component designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is engineered to meet the high demands of various electronic applications, providing reliable performance in a compact form factor.

Key Features

  • Voltage Rating: The 1N6065A is designed to withstand significant voltage, making it suitable for a variety of electronic circuits that require voltage regulation and protection.
  • Current Handling: This diode is capable of handling a substantial current load, ensuring stability and reliability in the operation of your electronic devices.
  • High-Temperature Operation: With an ability to operate effectively at high temperatures, the 1N6065A is an excellent choice for applications that are exposed to harsh operating conditions.
  • Package Type: The component is housed in a durable package that protects it from physical and environmental stress, ensuring long-term performance and reliability.

Applications

The 1N6065A from Microchip Technology is a versatile diode that can be utilized in a wide array of applications. Its robust performance makes it ideal for use in:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits for sensitive electronics
  • Automotive electronics
  • Industrial machinery

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the 1N6065A is no exception. Each diode is rigorously tested to ensure it meets the stringent standards for quality and performance that Microchip Technology is known for. Customers can trust the 1N6065A for their critical electronic applications, where consistent performance and durability are paramount.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the 1N6065A. Detailed datasheets, application notes, and design guides are available to assist engineers in integrating this component into their projects. Additionally, Microchip's customer support team is ready to help with any questions or challenges that may arise.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention