EN
  • EN
  • DE

24AA00-I/SN

Part No 24AA00-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128BIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003262-24AA00-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA00-I/SN CAD Model

Description

The Microchip 24AA00-I/SN is a 128 x 8 (1 Kbit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.7V to 5.5V). This versatile EEPROM device features a standard I2C-compatible serial interface, facilitating easy integration into a wide array of applications requiring non-volatile memory storage.

Key Features:

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating various logic levels and enabling use with lower-power requirements.
  • Speed: Supports I2C bus speeds up to 400 kHz, ensuring compatibility with standard-speed I2C devices and systems.
  • Packaging: The device is housed in an 8-pin SN (SOIC) package, which is suitable for surface-mount technology (SMT) and is known for its compact footprint.
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C, making it reliable for use in harsh environments.
  • Write Protect: A dedicated write-protect pin prevents accidental overwrite of memory content, ensuring data integrity.
  • Low Power Consumption: It features a low standby current, making it ideal for battery-operated applications.
  • Page Write Time: Fast write cycle times of 5 ms max, allowing for efficient data handling and storage.

Applications:

The 24AA00-I/SN is designed for a multitude of applications that require low-density non-volatile memory. Its robust feature set makes it ideal for:

  • Consumer electronics
  • Automotive systems
  • Industrial and medical devices
  • Smart cards
  • Portable devices
  • Data storage systems requiring EEPROM backup

With its combination of features, the Microchip 24AA00-I/SN EEPROM is a reliable choice for designers and engineers looking for a cost-effective, low-power, and easy-to-use non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1078 $58.2120
1,310+ $0.0885 $115.9350
2,025+ $0.0857 $173.5425
2,790+ $0.0829 $231.2910
3,605+ $0.0802 $289.1210
4,825+ $0.0718 $346.4350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess