EN
  • EN
  • DE

24AA01T-I/OTB32

Part No 24AA01T-I/OTB32
Manufacturer Microchip Technology
Catalog EEPROM
Description I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOT-23-5, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971447-24AA01T-I/OTB32
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24AA01T-I/OTB32 CAD Model

Description

Product Overview: 24AA01T-I/OTB32 from Microchip Technology

The 24AA01T-I/OTB32 is a high-performance, 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is designed to provide efficient data storage solutions for a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers a storage capacity of 1 Kbit (128 x 8) which is ideal for storing configuration settings, calibration data, or small application data.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) bus, a popular serial interface that enables simple, bidirectional two-wire communication with a host controller.
  • Operating Voltage Range: The 24AA01T-I/OTB32 operates at a voltage range of 2.5V to 5.5V, making it versatile for various system voltage levels.
  • Temperature Range: This EEPROM can operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The device comes in a SOT-23-5 package, which is a small, leadless, plastic package that saves space on printed circuit boards.
  • Write Protect: A write protect feature is included to prevent inadvertent write operations to the memory array, which enhances data security.
  • Low-Power Consumption: It is designed for low-power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The versatility of the 24AA01T-I/OTB32 allows it to be integrated into a variety of systems. It can be used in:

  • Portable consumer devices
  • Industrial controls
  • Medical devices
  • Automotive systems
  • Smart sensors

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24AA01T-I/OTB32 is manufactured to high standards, ensuring stable performance throughout its lifecycle. Additionally, Microchip provides comprehensive technical support and documentation, making integration and development with the 24AA01T-I/OTB32 straightforward for engineers and designers.

Whether you're developing a new product or updating an existing system, the 24AA01T-I/OTB32 from Microchip Technology offers a reliable and flexible non-volatile memory solution that can meet the demands of your application.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess