EN
  • EN
  • DE

24AA024T-I/MC

Part No 24AA024T-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K I2C™ Serial EEPROM | IC EEPROM 2K I2C 400KHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number 24AA024
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123120-24AA024T-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA024T-I/MC CAD Model

Description

Product Overview: 24AA024T-I/MC

The 24AA024T-I/MC is a 2 Kbit Electrically Erasable PROM (EEPROM) manufactured by Microchip Technology, designed for optimal storage solutions in a wide range of applications. This device offers a simple yet reliable memory resource that caters to the evolving needs of modern electronics.

Key Features

  • Memory Size: The device comes with a 2 Kbit (256 x 8) memory size, providing ample space for calibration data, device configuration, and small application storage.
  • Interface Type: It features an I²C (2-wire) serial interface, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it can withstand harsh operating conditions.
  • Packaging: The device is housed in an 8-pin TSSOP package, providing a compact footprint for space-constrained applications.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, facilitating quick updates to stored data.
  • Endurance: The EEPROM boasts a high endurance of 1 million write cycles, ensuring long-term reliability and data retention.
  • Data Retention: It guarantees data retention for a minimum of 200 years, offering a stable storage solution over extended periods.

Applications

The 24AA024T-I/MC is versatile and can be used in various applications, such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Networking Equipment

Conclusion

With its robust feature set and reliable performance, the 24AA024T-I/MC from Microchip Technology is an ideal EEPROM choice for designers who need a compact, low-power, and durable memory component. Whether for calibration storage, device configuration, or small application code, this EEPROM provides a trusted solution for preserving critical data across a variety of electronic devices and systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess