EN
  • EN
  • DE

24AA025E64T-E/OT

Part No 24AA025E64T-E/OT
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C SOT23-6 / EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 24AA025E64
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1349498-24AA025E64T-E/OT
Ultra Librarian 3D Model Ultra Librarian 24AA025E64T-E/OT CAD Model

Description

Microchip Technology's 24AA025E64T-E/OT Serial EEPROM

The 24AA025E64T-E/OT is a high-performance, 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for flexible non-volatile memory storage, this EEPROM is an ideal solution for a wide range of applications in various industries, including consumer electronics, automotive, industrial control systems, and medical devices.

This particular EEPROM model offers a standard I2C interface, facilitating easy integration into existing systems with minimal additional components. The device supports a bidirectional data transfer protocol, which enhances the efficiency of data communication between the EEPROM and the host controller.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: SOT-23-5 package for space-constrained applications
  • Write Cycle Time: 5 ms max, providing quick and efficient data storage
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: 100 years, guaranteeing data preservation over an extended period

The 24AA025E64T-E/OT EEPROM also features a built-in 64-bit MAC (Media Access Control) address, which is pre-programmed and unique for each device. This feature is particularly useful for networked devices that require a unique identifier for communication within a network.

With its small form factor and low-power consumption, the 24AA025E64T-E/OT is an excellent choice for portable and battery-powered applications. Moreover, its robust design ensures that data integrity is maintained even under harsh environmental conditions.

Microchip Technology is renowned for their commitment to quality and long-term support for their products. The 24AA025E64T-E/OT is no exception and comes with the assurance of reliability and performance that customers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess