EN
  • EN
  • DE

24AA128T-I/ST

Part No 24AA128T-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 038409-24AA128T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 24AA128T-I/ST CAD Model

Description

Microchip Technology 24AA128T-I/ST EEPROM

The Microchip Technology 24AA128T-I/ST is a high-performance 128Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides robust storage solutions for a wide range of applications. This memory chip is designed to retain data reliability over a long period, making it an ideal choice for configuration settings, device calibration data, and product identification storage.

Key Features

  • Memory Size: The device offers a substantial 128 Kbits (16,384 bytes) of storage, which can be utilized for storing large configuration parameters and data logs.
  • Interface: It features a serial I2C (Inter-Integrated Circuit) bus interface, which facilitates easy integration into most microcontroller-based systems with minimal pin count.
  • Speed: The EEPROM supports standard, fast, and high-speed modes, with a maximum clock frequency of 1 MHz, ensuring swift data access and programming.
  • Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Temperature Range: The device is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: The 24AA128T-I/ST is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The 24AA128T-I/ST EEPROM is widely used in various industries, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Telecommunication Infrastructure
  • Medical Devices

Its robust design and compatibility with the I2C bus protocol make it an excellent choice for applications that require non-volatile memory with high endurance and low-power consumption. The 24AA128T-I/ST provides a reliable solution for designers looking to enhance their systems with extended memory capabilities while maintaining data integrity and device performance.

Overall, the Microchip Technology 24AA128T-I/ST EEPROM stands out as a high-quality memory component that offers stable and secure data storage, meeting the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3179 $59.3055
110+ $1.0811 $118.9210
170+ $1.0476 $178.0920
230+ $1.0141 $233.2430
295+ $0.9806 $289.2770
395+ $0.8790 $347.2050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess