EN
  • EN
  • DE

LM3249TLE/NOPB

Part No LM3249TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC OP AMP QUAD LO POWER 14-TSSOP / Step-Down DC-DC Converter for RF Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Win Source Part Number 778916-LM3249TLE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3249TLE/NOPB
Introduction Date August 18, 2014
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3249TLE/NOPB CAD Model

Description

Product Overview: LM3249TLE/NOPB

The LM3249TLE/NOPB is a high-performance, low-noise operational amplifier from Texas Instruments, designed to meet a wide range of application requirements. This device is part of the industry-standard LM324 series, known for their reliable performance and versatility.

Key Features

  • Wide Operating Voltage Range: The LM3249TLE/NOPB is capable of operating from a supply voltage range of 3V to 32V, or ±1.5V to ±16V in a split supply configuration, making it suitable for a variety of applications.
  • Low Power Consumption: This op-amp is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High Gain Bandwidth: It offers a high gain bandwidth product, ensuring good performance in applications requiring good frequency response.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces error and improves accuracy in amplification applications.
  • Phase Compensation: Internal phase compensation is provided, which simplifies circuit design by eliminating the need for external components.
  • Noise Performance: The LM3249TLE/NOPB boasts excellent noise performance, making it ideal for audio applications and other sensitive signal processing tasks.

Applications

The operational amplifier is suitable for a wide range of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Audio processing
  • Analog filters
  • Signal conditioning
  • Data acquisition systems
  • Industrial controls

Quality and Reliability

The LM3249TLE/NOPB is supplied in a robust package and is characterized for operation from -40°C to +85°C. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, making it suitable for use in various jurisdictions with strict regulations on hazardous substances.

Ordering Information

To order or obtain more information about the LM3249TLE/NOPB, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the complete part number for accurate product specification and purchasing details.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3811 $52.7622
5+ $21.6461 $108.2305
8+ $20.9696 $167.7568
10+ $20.2932 $202.9320
13+ $19.6168 $255.0184
18+ $17.5874 $316.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess