EN
  • EN
  • DE

MAX14940GWE+

Part No MAX14940GWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 15mV
Data Rate 20Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 701501-MAX14940GWE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14940GWE+ CAD Model

Description

Maxim Integrated's MAX14940GWE+: High-Speed Digital Isolator

The MAX14940GWE+ by Maxim Integrated is a cutting-edge digital isolator designed to provide reliable signal isolation for a variety of applications, including industrial, medical, and consumer electronics. This high-performance component ensures the integrity of data transmission while protecting sensitive electronic equipment from high voltage spikes and common-mode noise.

Key Features:

  • High-Speed Operation: The MAX14940GWE+ offers a high-speed data rate of up to 25Mbps, making it suitable for fast communication protocols without compromising signal integrity.
  • Robust Isolation: With an isolation rating of up to 3.75kV RMS for 60 seconds, this digital isolator provides excellent protection against transients and surges, ensuring the safety of both the data and the devices connected to it.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, making it ideal for power-sensitive applications.
  • Integrated DC/DC Converter: The integrated DC/DC converter allows for single-side power supply operation, simplifying the design and reducing the overall component count.
  • Wide Temperature Range: The MAX14940GWE+ operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Package Options: Available in a compact, 16-pin wide-body SOIC package, it provides a space-saving solution for PCB layouts.

Applications:

  • Industrial Automation
  • Medical Systems
  • Isolated SPI/I2C Interfaces
  • Isolated Data Acquisition Systems

The MAX14940GWE+ from Maxim Integrated is a testament to the company's commitment to providing advanced isolation solutions that meet the rigorous demands of modern electronic systems. With its high-speed data transfer capabilities, robust isolation features, and low power consumption, this digital isolator is an excellent choice for designers looking to enhance system reliability and performance.

Whether it's for industrial automation, medical equipment, or any other application requiring dependable isolation, the MAX14940GWE+ is engineered to deliver top-notch performance while simplifying design considerations. Its integrated features and wide operating temperature range make it a versatile and essential component in the development of safe and efficient electronic systems.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5831 $54.3324
9+ $11.1452 $100.3068
14+ $10.7969 $151.1566
20+ $10.4486 $208.9720
25+ $10.1003 $252.5075
34+ $9.0554 $307.8836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess