The Texas Instruments TLV6004IPWR is a high-performance, quad-channel operational amplifier (op-amp) that is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a wide range of applications. This device comes in a TSSOP-14 (Thin Shrink Small Outline Package) which provides a compact footprint while still allowing for easy integration into various circuit designs.
Key Features
- Low Power Consumption: The TLV6004IPWR is optimized for low-voltage operation, consuming just 500 µA per channel which helps to extend battery life in portable applications.
- Wide Bandwidth: With a bandwidth of 3 MHz, this op-amp is capable of handling a broad range of signals, making it versatile for both audio and data processing tasks.
- Rail-to-Rail Output: The device can output voltages very close to the power supply rails, maximizing the dynamic range in battery-operated designs.
- Input/Output Overvoltage Protection: Inputs can withstand voltages up to ±40 V without damage, and the output can swing to within 50 mV of the rails, even with a 2 kΩ load.
Applications
The TLV6004IPWR is ideal for a variety of applications, including:
- Portable and battery-powered devices
- Signal conditioning
- Active filtering
- Audio processing
- Data acquisition systems
- Medical instrumentation
Quality and Reliability
As with all Texas Instruments products, the TLV6004IPWR is manufactured to high standards of quality and reliability. It operates over a wide temperature range of -40°C to +125°C, making it suitable for industrial environments and demanding applications.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Vcc) |
2.7 V to 5.5 V |
| Bandwidth |
3 MHz |
| Slew Rate |
1.1 V/µs |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
TSSOP-14 |