EN
  • EN
  • DE

TPS22925BNYPHT

Part No TPS22925BNYPHT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 3A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.65 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 9.2 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 1111410-TPS22925BNYPHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22925BNYPHT CAD Model

Description

The TPS22925BNYPHT from Texas Instruments is a high-performance, single channel load switch designed for power management applications. This device offers a compact and efficient solution for controlling power distribution to system peripherals and integrated circuits.

Key Features

  • Ultra-Low On-Resistance: The TPS22925BNYPHT features an ultra-low on-resistance (RON) of only 28 mΩ at 4.5V, which minimizes power loss and improves overall system efficiency.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 1.1V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Current Handling: It is capable of handling up to 2A of continuous current, ensuring reliable performance for high-current applications.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature allows the output capacitor to be discharged rapidly when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The device provides a controlled slew rate which helps to minimize inrush current and reduce the impact on the power supply during turn-on.

Applications

The TPS22925BNYPHT is ideal for a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Power Distribution Systems
  • Storage & Peripherals
  • Wearable Devices

Package and Reliability

This load switch is offered in a compact, space-saving 6-pin 1.2mm x 1.2mm wafer chip-scale package (WCSP) which is suitable for space-constrained applications. The TPS22925BNYPHT is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Design Resources

Texas Instruments provides comprehensive design resources for the TPS22925BNYPHT, including datasheets, application notes, and design tools to assist engineers in integrating this load switch into their designs with ease.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9856 $54.2080
125+ $0.8087 $101.0875
195+ $0.7835 $152.7825
265+ $0.7582 $200.9230
345+ $0.7329 $252.8505
460+ $0.6571 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess