EN
  • EN
  • DE

TPS51200DRCRG4

Part No TPS51200DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC CONV DDR DDR2 DDR3 10SON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 2.38 V to 3.5 V
Number of Outputs 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 081656-TPS51200DRCRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS51200
Introduction Date November 01, 2007
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51200DRCRG4 CAD Model

Description

The TPS51200DRCRG4 is a highly sophisticated sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-noise systems where space is a key consideration. Manufactured by Texas Instruments, this device maintains fast transient responses and only requires a minimum output capacitance of 20μF. The TPS51200DRCRG4 is ideal for providing the termination voltage required by DDR SDRAM memories, as well as being suitable for other applications that require a sink/source tracking termination regulator.

Key Features

  • Input Voltage Range: Designed to operate from a 3 V to 28 V supply voltage, making it versatile for various DDR memory applications.
  • Sink/Source Current Capability: Can sink and source up to 2 A of continuous current, providing robust power delivery for demanding memory modules.
  • High Accuracy: Offers a VTTREF accuracy of ±3% over temperature, ensuring reliable operation and compatibility with a wide range of DDR memory specifications.
  • Low Dropout: The low dropout feature makes it efficient in systems with tight voltage margins.
  • Thermal Shutdown: Integrated thermal shutdown protection enhances the reliability and longevity of the device.

Applications

The TPS51200DRCRG4 is primarily used in active termination buses for DDR2, DDR3, DDR3L, and DDR4, but its versatile nature extends its application scope to:

  • Notebook and Desktop PCs
  • Graphics Cards
  • Set-Top Boxes
  • Datacom and Telecom Equipment
  • Embedded Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS51200DRCRG4 is no exception. It is built to meet the stringent requirements of the computing and storage industry, ensuring stable and reliable performance in a range of environmental conditions.

Package and Availability

The TPS51200DRCRG4 comes in a compact VSON-10 package, optimized for space-saving on PCBs. Availability can be checked through Texas Instruments' official distributors or by visiting the Texas Instruments website for direct purchase options and sample requests.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,480 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess