EN
  • EN
  • DE

24AA16T-I/MS

Part No 24AA16T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 24AA16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA16T-I/MS-NDR, 24AA16TI/MS, 24AA16T-I/MS-ND, 24AA16T-I/MSTR, 24AA16T-I/MSDKR, 24AA16T-I/MSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906012-24AA16T-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA16T-I/MS CAD Model

Description

Microchip Technology's 24AA16T-I/MS Serial EEPROM

The 24AA16T-I/MS is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver a flexible and durable storage solution for a wide range of applications. This EEPROM module is particularly suitable for advanced microcontroller-based systems that require additional memory for data storage or device configuration settings.

Key Features:

  • Memory Size: The device offers a substantial 16-Kbit (2 Kbyte) storage capacity, allowing for efficient data management and storage of configuration parameters, serial numbers, or calibration data.
  • Interface: It utilizes the industry-standard I²C (Inter-Integrated Circuit) bus interface, facilitating easy integration into existing systems with a simple two-wire serial interface for communication.
  • Operating Voltage: The 24AA16T-I/MS operates at a voltage range of 1.8V to 5.5V, making it versatile for various applications, from low-power portable devices to industrial control systems.
  • Temperature Range: This device is characterized for operation across the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: Encased in a compact MSOP (Micro Small Outline Package), the 24AA16T-I/MS is ideal for space-constrained applications while providing robust protection for the internal circuitry.
  • Write Protect: The EEPROM includes a write-protect feature that prevents accidental overwriting of memory content, thus safeguarding critical data.

Applications:

The versatility of the 24AA16T-I/MS makes it an excellent choice for a myriad of applications, including:

  • Industrial and automotive systems
  • Smart cards and identification tags
  • Consumer electronics
  • Medical devices
  • Networking equipment

With its robust design, the 24AA16T-I/MS from Microchip Technology stands out as a reliable EEPROM choice for designers and engineers looking to enhance their systems with additional memory capabilities. Its small footprint, wide voltage range, and extended temperature operation make it an adaptable solution for both simple and complex electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7648 $60.8832
21+ $5.5509 $116.5689
33+ $5.3777 $177.4641
45+ $5.2044 $234.1980
58+ $5.0300 $291.7400
77+ $4.5103 $347.2931
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess