EN
  • EN
  • DE

24AA32AT-I/SM

Part No 24AA32AT-I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT I2C 8SOIJ / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24AA32
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA32ATI/SM,24AA32AT-I/SM-NDR
Standard Package 2,100
Win Source Part Number 1323496-24AA32AT-I/SM
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/SM CAD Model

Description

Product Overview: 24AA32AT-I/SM - Microchip Technology

The 24AA32AT-I/SM is a 32Kb I²C™ compatible Serial EEPROM device from the renowned manufacturer, Microchip Technology. This small, yet powerful, memory component is designed for flexible, non-volatile storage that can be utilized in a wide array of electronic applications. Its compact SOIJ package makes it an ideal choice for space-constrained designs.

Key Features

  • Memory Size: The device offers 32 Kbits (4 Kbytes) of storage, which is organized as 4,096 x 8 bits. This ample space is suitable for configuration parameters, small data logs, or state storage in various applications.
  • Interface: It uses an I²C serial interface, which ensures simple integration with most microcontrollers and processors, allowing for easy data transfer with only two wires (SDA and SCL).
  • Operating Voltage: The EEPROM operates across a wide voltage range, from 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the device is robust and reliable for operation in harsh environments.
  • Write Protection: It features a write-protect pin to prevent inadvertent writes, which is essential for maintaining data integrity.
  • Write Cycles: The 24AA32AT-I/SM is capable of 1 million write cycles per byte, ensuring long-term reliability and endurance for applications that require frequent data updates.
  • Data Retention: Data is preserved for over 200 years, offering a secure and persistent storage solution.
  • Package: The device is available in a small 8-lead SOIJ package, which is both space-efficient and practical for PCB design.

Applications

The 24AA32AT-I/SM is suited for a diverse range of applications including:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Medical Devices
  • Smart Cards
  • Networking Equipment
  • And many other applications requiring reliable non-volatile memory storage

In conclusion, the 24AA32AT-I/SM from Microchip Technology is a highly reliable and versatile EEPROM device that offers excellent features and a wide range of applications, making it a go-to choice for designers and engineers in need of a compact, non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess