Overview of Product 24C01API27D from Microchip Technology
The 24C01API27D is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, crafted to meet the data storage needs of a wide array of applications. With a 1-Kilobit (128 x 8) memory size, this device provides ample space for storing configuration settings, calibration data, and small application logs.
Key Features
- Memory Size: 1 Kbit (128 x 8), allowing for efficient storage of small data sets.
- Interface Type: I²C (2-Wire), ensuring compatibility with a broad range of microcontrollers and processors.
- Operating Voltage Range: 1.7V to 5.5V, making it suitable for both low-power and standard applications.
- Write Cycle Time: 5 ms typical, enabling quick and efficient data writes.
- Endurance: 1 million write cycles, ensuring a long operational lifespan.
- Data Retention: 100 years, offering long-term data storage without power.
- Temperature Range: Industrial (-40°C to +85°C), providing reliable performance under varying environmental conditions.
- Packaging: The device is available in an 8-pin PDIP package, which is easy to handle and integrate into various designs.
Applications
The 24C01API27D EEPROM is highly versatile and can be utilized in a multitude of applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Cards
- Portable Devices
Reliability and Support
Microchip Technology is known for its commitment to quality and reliability, and the 24C01API27D is no exception. Customers can expect robust performance and consistent operation. Additionally, Microchip provides extensive technical support, including datasheets, application notes, and customer service to assist with integration and troubleshooting.
Whether you're developing a new project or upgrading an existing system, the 24C01API27D from Microchip Technology offers the reliability and features you need to ensure seamless data storage capabilities.