EN
  • EN
  • DE

24C65-I/P

Part No 24C65-I/P
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C65
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854725-24C65-I/P
Ultra Librarian 3D Model Ultra Librarian 24C65-I/P CAD Model

Description

Microchip Technology's 24C65-I/P EEPROM

The 24C65-I/P is a 64Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This integrated circuit is designed for optimal data storage solutions, providing a robust and reliable way to store data that must be preserved during power-down scenarios. The 24C65-I/P is an ideal component for a wide range of applications across various industries including automotive, consumer electronics, and industrial automation.

Featuring a 64 Kbit (8K x 8) memory size, the 24C65-I/P allows for a substantial amount of data to be stored. It operates on a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems, and it is available in a standard DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards.

The device supports the I²C bus protocol, a common serial interface, enabling easy communication with microcontrollers and other ICs. It offers a flexible byte and page write capability, which ranges from one byte to 32 bytes of data. This flexibility allows for efficient use of memory, as it can be written in small increments, minimizing the time required for write operations.

One of the key features of the 24C65-I/P is its endurance, with the EEPROM cells capable of withstanding up to one million write cycles and a data retention period of over 100 years. This high endurance and long-term reliability make it an excellent choice for applications that require frequent data updates and long service life.

The chip also incorporates a write protect feature, ensuring that data integrity is maintained by preventing accidental overwrites. Additionally, the 24C65-I/P supports sequential read operation, which is particularly useful for reading large blocks of data efficiently.

In summary, the Microchip Technology's 24C65-I/P EEPROM is a high-quality, durable, and versatile memory solution that meets the needs of a wide array of data storage applications. Its ease of integration, coupled with its high endurance and data retention capabilities, make it a go-to choice for designers and engineers looking for a reliable non-volatile memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess