Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123185-24FC512-E/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC512-E/SM CAD Model

Description

Microchip Technology's 24FC512-E/SM Serial EEPROM

The 24FC512-E/SM is a high-performance 512Kb I²C Serial EEPROM device from Microchip Technology, designed to provide robust storage solutions for advanced applications in various fields such as industrial, automotive, and consumer electronics. This EEPROM comes in a compact SOIJ-8 package, making it suitable for space-constrained applications.

Key Features:

  • Memory Size: The device boasts a memory size of 512 Kbits (64K x 8) which provides ample space for data logging, configuration settings, and other non-volatile storage needs.
  • I²C Interface: It features a fast I²C interface with a clock frequency of 1MHz, allowing for quick and efficient data transfer between the EEPROM and the host controller.
  • Operating Voltage: The 24FC512-E/SM operates at a voltage range of 2.5V to 5.5V, providing flexibility for use in both 3.3V and 5V systems.
  • Write Protection: It includes hardware write protection features like write-protect pin and write-disable instructions, ensuring the integrity of the data stored on the device.
  • Extended Temperature Range: The EEPROM can operate over an extended temperature range from -40°C to +85°C, making it reliable for use in harsh environments.
  • Low Power Consumption: The device is designed for low power consumption with a typical standby current of only 1 µA, which is ideal for battery-powered applications.
  • Endurance: It has a high data endurance with 1 million erase/write cycles, ensuring the longevity of the product.
  • Data Retention: The EEPROM offers a data retention period of over 200 years, providing a stable and reliable storage solution.

Applications:

The versatility of the 24FC512-E/SM makes it an excellent choice for a wide range of applications. It can be used for device configuration, calibration data storage, log data accumulation, and real-time clock backup in products such as:

  • Industrial and process control systems
  • Automotive control units
  • Portable consumer devices
  • Medical devices
  • Smart cards and identification systems

With its robust feature set and Microchip's reputation for quality, the 24FC512-E/SM Serial EEPROM is a reliable choice for designers looking to enhance their storage capabilities.

You May Also Be Interested in

Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention