EN
  • EN
  • DE

24FC64F-I/SN

Part No 24FC64F-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kbit I2C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 906031-24FC64F-I/SN
Ultra Librarian 3D Model Ultra Librarian 24FC64F-I/SN CAD Model

Description

Product Overview: 24FC64F-I/SN

The 24FC64F-I/SN is a cutting-edge serial EEPROM device from the renowned manufacturer Microchip Technology. This high-performance memory chip is designed to provide flexible data storage solutions for a wide array of electronic applications. Its robust design and reliable data retention capabilities make it an ideal choice for designers looking to enhance their systems with non-volatile memory.

Key Features

  • Memory Size: The device boasts a 64-Kbit (8 KB) storage capacity, which is ample space for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which ensures simple and efficient two-wire communication with microcontrollers and processors.
  • Speed: The EEPROM operates at a clock frequency of 1 MHz, allowing for rapid data access and swift write operations, enhancing overall system performance.
  • Operating Voltage: It supports a wide voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: The device is designed to function reliably across an industrial temperature range of -40°C to +85°C, suitable for harsh environmental conditions.
  • Packaging: The 24FC64F-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a compact form factor favorable for space-constrained applications.

Applications

Microchip's 24FC64F-I/SN is incredibly versatile and can be employed in various sectors, including consumer electronics, industrial automation, automotive systems, and medical devices. It is particularly well-suited for applications requiring frequent or on-the-fly updates to stored data, such as device configuration settings or user preferences.

Reliability and Support

Users of the 24FC64F-I/SN can rest assured of its reliability, backed by Microchip Technology's commitment to quality. Additionally, Microchip provides extensive technical support and documentation to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and developers.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9312 $51.2160
135+ $0.7640 $103.1400
205+ $0.7402 $151.7410
280+ $0.7163 $200.5640
365+ $0.6924 $252.7260
485+ $0.6208 $301.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess