Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC014H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323501-24LC014H-E/MS
Ultra Librarian 3D Model Ultra Librarian 24LC014H-E/MS CAD Model

Description

Microchip Technology's 24LC014H-E/MS EEPROM

The 24LC014H-E/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for data storage applications where reliable and flexible non-volatile memory is essential. This EEPROM device offers a convenient and efficient way to store data that must be preserved during power loss or when the power is cycled.

The 24LC014H-E/MS is part of the serial I²C™ compatible 2-wire bus memory family and comes in an 8-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for various modern electronic applications. With a memory density of 1 Kbit, it provides ample space for configuration parameters, device IDs, calibration data, and any other data that requires byte-level serial access.

One of the key features of this EEPROM is its wide voltage range, operating from 1.7V to 5.5V. This makes it versatile for use in systems with different power supply levels. Additionally, the low-power consumption of the 24LC014H-E/MS is ideal for battery-operated and power-sensitive applications, ensuring that the overall power budget of the system is maintained.

The device supports a high data transfer rate of 400 kHz, allowing for quick and efficient read and write operations. This speed is particularly beneficial in applications where data needs to be updated frequently or rapidly accessed. Furthermore, the EEPROM is equipped with a write protect pin to prevent accidental data overwrites, enhancing the data integrity and reliability of the stored information.

For developers and designers, Microchip Technology provides extensive support for the 24LC014H-E/MS, including technical documentation, application notes, and software libraries that simplify integration and speed up development time. Whether it's used in consumer electronics, industrial controls, automotive systems, or IoT devices, the 24LC014H-E/MS from Microchip Technology is an excellent choice for a wide range of data storage applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Advanced Micro Devices
IC FLASH 8MBIT PARALLEL 48FBGA
Need more? Email Us
ECAD model for AM29DL800BT-120WBC
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
ON Semiconductor
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
Need more? Email Us
ECAD model for CAT25C128V-TE13
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention