EN
  • EN
  • DE

24LC01B-E/SN

Part No 24LC01B-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 3500ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC01B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123202-24LC01B-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC01B-E/SN CAD Model

Description

Microchip Technology 24LC01B-E/SN EEPROM

The 24LC01B-E/SN is a high-performance, 1 Kbit Electrically Erasable PROM (EEPROM) from Microchip Technology, renowned for its reliability and ease of use. This particular model offers a standard serial I²C interface, enabling seamless integration into a wide array of applications ranging from consumer electronics to industrial control systems.

The device is organized as a single block of 128 x 8-bit memory, which can be accessed through a simple two-wire serial interface. It supports a voltage range of 2.5V to 5.5V, making it versatile for different circuit designs and power requirements. This feature allows the 24LC01B-E/SN to be used in both low-power and standard devices, providing designers with flexibility in their applications.

With its low-power consumption and small package size, the 24LC01B-E/SN is an ideal choice for applications where space and power efficiency are critical. It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto a PCB. This EEPROM also boasts a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the data stored within.

The device features a write protect pin that provides hardware data protection, preventing accidental overwrites and ensuring data integrity. The 24LC01B-E/SN also includes a self-timed erase/write cycle with a typical write cycle time of 5 ms, allowing for efficient and rapid data storage operations.

In summary, the Microchip Technology 24LC01B-E/SN is a compact, high-quality EEPROM that offers excellent performance and reliability. Its broad voltage range, low-power consumption, and robust data protection features make it a top choice for designers who require a dependable non-volatile memory solution.

Key Features:

  • 1 Kbit (128 x 8) Serial Electrically Erasable PROM
  • I²C Serial Interface
  • Voltage Range: 2.5V to 5.5V
  • Low-power consumption
  • 8-pin SOIC package
  • High endurance: 1 million erase/write cycles
  • Data retention: >200 years
  • Hardware write protection
  • Self-timed erase/write cycle

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8257 $53.6705
150+ $0.6775 $101.6250
230+ $0.6564 $150.9720
315+ $0.6352 $200.0880
410+ $0.6140 $251.7400
545+ $0.5505 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess