Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466428-24LC01BT-E/LT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 3.5 µs
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Ultra Librarian 3D Model Ultra Librarian 24LC01BT-E/LT CAD Model

Description

The 24LC01BT-E/LT is a compact, serial EEPROM memory chip from Microchip, offering 128 bytes (1 Kilobit) of electronically erasable and programmable read-only memory. It operates via a serial I2C bus, making it ideal for applications requiring a small amount of data storage with minimal I/O pin usage. This tiny, yet powerful component is particularly suitable for storing settings, calibration data, or device IDs, often used in consumer electronics, communication devices, and automotive applications where space is at a premium. The EEPROM operates across a wide voltage range from 1.7V to 5.5V, accommodating various logic levels and providing design flexibility across 3.3V and 5V systems. Its small-package footprint allows for its integration into highly compact PCB designs, making it a popular choice for portable and space-sensitive applications. The 24LC01BT-E/LT supports a bidirectional data transfer protocol, enhancing its efficiency in data logging tasks. Its endurance and data retention capabilities ensure that data remains intact through extensive use, with the ability to withstand one million write cycles and retain data for over 100 years, a testament to its reliability and durability for long-term applications.

You May Also Be Interested in

Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Need more? Email Us
ECAD model for RC0805FR-075K36L
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC2837-RP
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 50mA 80V 3750Vrms 50mA 1 Circuit
Lowest to $0.0804
ECAD model for TLP185(GR-TPR
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC3669-Y
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SB596-Y(Z)
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for 74LCX125FT(AJ)
Toshiba Semiconductor and Storage
Schottky Diodes
Need more? Email Us
ECAD model for 669359
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TOTX173A(F
Toshiba Semiconductor and Storage
IC
Need more? Email Us
ECAD model for 3NZ61(Z)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention