EN
  • EN
  • DE

IP4059CX5

Part No IP4059CX5
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 450
Reference case CSP-5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 714516-IP4059CX5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4059CX5 CAD Model

Description

Introducing the NXP IP4059CX5 - Your Solution for Advanced ESD Protection

The NXP IP4059CX5 is a cutting-edge ESD protection device designed to safeguard your sensitive electronic circuits from the detrimental effects of electrostatic discharge. This compact and efficient solution is engineered by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. The IP4059CX5 is an essential component for modern electronic designs, offering both robustness and high performance in a single package.

Key Features of the NXP IP4059CX5:

  • High ESD Protection: The device offers exceptional ESD protection, capable of withstanding electrostatic discharges up to ±15 kV contact discharge and ±30 kV air discharge, as per the IEC 61000-4-2 standard. This ensures the longevity and reliability of your electronics in the face of static events.
  • Low Clamping Voltage: With a low clamping voltage, the IP4059CX5 minimizes the stress on protected components during an ESD event, thereby preventing damage and ensuring the continued performance of your device.
  • Low Capacitance: The device features very low capacitance, which is crucial for maintaining signal integrity in high-speed data lines without compromising on protection.
  • Multi-Channel Integration: It integrates multiple protection channels in a single package, providing a compact solution for protecting several lines at once, which is ideal for space-constrained applications.
  • Wide Operating Voltage Range: The IP4059CX5 is designed to operate over a wide voltage range, making it suitable for various applications and ensuring versatility in design.

Whether you're designing smartphones, portable electronics, or any other application that requires reliable ESD protection, the NXP IP4059CX5 is an excellent choice. Its small form factor combined with its powerful protective features makes it an indispensable component in protecting your electronic investments.

Applications:

The versatility of the NXP IP4059CX5 allows it to be used in a wide array of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines

Choose the NXP IP4059CX5 for superior ESD protection that meets the demands of today's high-speed, high-performance electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
90+ $1.3363 $120.2670
135+ $1.2936 $174.6360
185+ $1.2520 $231.6200
240+ $1.2104 $290.4960
320+ $1.0857 $347.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess