Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152007-24LC02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC02 CAD Model

Description

Microchip Technology's 24LC02 Serial EEPROM

The 24LC02 from Microchip Technology is a high-performance, 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for a wide range of applications. This EEPROM operates on a serial I²C bus and provides a simple and efficient method for data storage with a focus on low-power consumption and high reliability.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface: I²C (2-wire serial interface)
  • Supply Voltage Range: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (max.)
  • Operating Temperature: -40°C to +85°C
  • Page Write Buffer: 8-byte
  • Endurance: 1 million write cycles
  • Data Retention: 200 years

The 24LC02 is designed for optimal efficiency, featuring a low standby current which makes it ideal for battery-operated or power-sensitive devices. Its 8-byte page write buffer allows for faster write operations, and with a write cycle time of just 5 ms, it ensures quick data handling for high-throughput requirements.

With a wide operating voltage range of 2.5V to 5.5V, the 24LC02 is flexible and can be used in various logic environments, making it suitable for a diverse array of products from industrial controls to personal electronics. The robust operating temperature range ensures reliable performance in extreme conditions.

The device's longevity is guaranteed with an endurance of 1 million write cycles and a data retention period of 200 years, ensuring the safety and integrity of your data over extended periods. The 24LC02 also includes features such as a built-in error correction, and a self-timed erase/write cycle, which eliminates the need for external timers and ensures write operation completion without host intervention.

Whether you're designing consumer electronics, automotive systems, or industrial applications, the Microchip Technology 24LC02 EEPROM provides a dependable and flexible solution for your non-volatile memory needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#B1
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention