EN
  • EN
  • DE

24LC32AF-E/SN

Part No 24LC32AF-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC32A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1318505-24LC32AF-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC32AF-E/SN CAD Model

Description

Microchip Technology 24LC32AF-E/SN EEPROM

The 24LC32AF-E/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It offers a generous 32-kilobit storage capacity, making it an ideal choice for applications that require non-volatile memory storage with a low power consumption profile.

Key Features

  • Memory Size: 32 Kbit (4 Kbyte) of EEPROM storage, organized as 4,096 words of 8 bits each.
  • Interface: I²C (Two-Wire) serial interface, supporting a bus speed of up to 400 kHz, which allows for easy integration into most microcontroller-based systems.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management and storage.
  • Operating Voltage Range: 2.5V to 5.5V, providing flexibility for use in various system voltage levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: Available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.
  • Additional Features: Includes write protect feature, page write capability, and random and sequential read modes.

Applications

The 24LC32AF-E/SN EEPROM is versatile and can be used in a wide range of applications. These include:

  • Industrial and automotive control systems
  • Data loggers and sensor calibration data storage
  • Smart cards and identification systems
  • Consumer electronics
  • Medical devices

Why Choose 24LC32AF-E/SN?

With its robust storage capacity, low power consumption, and reliable performance in extreme conditions, the 24LC32AF-E/SN from Microchip Technology stands out as an excellent choice for designers and engineers looking for a dependable non-volatile memory solution. Its compatibility with I²C communication makes it easy to integrate into existing designs, ensuring a seamless user experience and efficient product development.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.5506

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess