Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN-S (6x5)
Win Source Part Number 1003396-24LC512T-E/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC512T-E/MF CAD Model

Description

Microchip Technology 24LC512T-E/MF EEPROM

The 24LC512T-E/MF is a high-performance, 512-Kilobit Electrically Erasable PROM (EEPROM) module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a substantial 64K x 8 bits of memory and utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, making it an ideal component for advanced microcontroller-based systems requiring additional non-volatile storage.

Designed for optimal flexibility, the 24LC512T-E/MF operates across a wide voltage range of 2.5V to 5.5V. This feature allows it to accommodate the power supply levels of most modern digital systems, ensuring compatibility and ease of integration into a variety of applications, from industrial and automotive systems to consumer electronics and data storage solutions.

One of the key benefits of the 24LC512T-E/MF EEPROM is its robust endurance. The device is capable of withstanding over one million write cycles and maintains data integrity for a minimum of 200 years, making it a reliable choice for applications where data must be preserved over long periods or frequently updated.

Further enhancing its utility, the 24LC512T-E/MF supports a fast I²C bus clock frequency of up to 1 MHz, enabling swift data transfers that are essential for high-performance computing tasks. Additionally, the EEPROM comes in a compact, surface-mountable DFN package, which is highly suitable for space-constrained designs.

The part number 24LC512T-E/MF also indicates the device's extended temperature range, with an operational range from -40°C to +85°C, providing resilience in harsh environmental conditions. This, along with its built-in error detection scheme that ensures data transfer integrity, makes the 24LC512T-E/MF a reliable choice for mission-critical and industrial applications.

For designers and engineers looking for a high-capacity, durable, and easy-to-interface non-volatile memory solution, the Microchip Technology 24LC512T-E/MF EEPROM presents an excellent option that combines performance with long-term reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT SPI 10MHZ 8MSOP / EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-MSOP
Lowest to $1.2203
ECAD model for 25AA320AT-I/MS
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Microchip Technology
IC EEPROM 16KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-UDFN (2x3)
Lowest to $1.2259
ECAD model for AT25160B-MAHL-T
Renesas Electronics America
IC EEPROM 128KBIT SPI 5MHZ 8SOP / EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOP
Lowest to $5.5967
ECAD model for HN58X25128FPIAG#S0
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $5.9688
ECAD model for GLS29EE512-70-4I-EHE
ON Semiconductor
4-kb Microwire Serial EEPROM Memory
Need more? Email Us
ECAD model for CAT93W66VP2I-GT3
STMicroelectronics
13.56MHZ 64KBIT EEPROM UFDFPN8 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $1.4631
ECAD model for M24LR64-RMB6T/2
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $0.7418
ECAD model for M24128-BRMN6P
Microchip Technology
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $1.4584
ECAD model for 24LC64T-E/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8835 $56.5050
75+ $1.5455 $115.9125
115+ $1.4972 $172.1780
155+ $1.4489 $224.5795
200+ $1.4006 $280.1200
270+ $1.2557 $339.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention