EN
  • EN
  • DE

AT25160B-MAHL-T

Part No AT25160B-MAHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 20MHZ 8UDFN  /  EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT25160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT25160BMAHLT,1611-AT25160B-MAHL-TDKR-ND,1611-AT25160B-MAHL-TDKR,AT25160B-MAHL-TDKR,AT25160B-MAHL-TTR,1611-AT25160B-MAHL-TTR,1611-AT25160B-MAHL-TDKRINACTIVE,AT25160B-MAHL-TCT,1611-AT25160B-MAHL-TTRINACTIVE-ND,AT25160B-MAHL-T-ND,1611-AT25160B-MAHL-TTR-ND,AT25160B-MAHL-T-899,1611-AT25160B-MAHL-TCT-ND,AT25160B-MAHL-T-899-ND,1611-AT25160B-MAHL-TTRINACTIVEINACTIVE,1611-AT25160B-MAHL-TCT,1611-AT25160B-MAHL-TCTINACTIVE
Standard Package 5,000
Win Source Part Number 1159405-AT25160B-MAHL-T
Ultra Librarian 3D Model Ultra Librarian AT25160B-MAHL-T CAD Model

Description

The AT25160B-MAHL-T is a high-performance, 16-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for a wide range of applications, this EEPROM provides efficient non-volatile data storage and can be easily integrated into various electronic systems due to its SPI (Serial Peripheral Interface) bus compatibility.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8-bits)
  • Interface Type: Serial SPI (2 MHz)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications and power supplies.
  • Low-Power Consumption: Features a low standby current, making it ideal for battery-operated devices.
  • Write Cycle Time: 5 ms (max), enabling efficient data management and fast write operations.
  • High Reliability: Rated for over 1 million write cycles and a data retention period of over 100 years.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable performance under harsh conditions.
  • Packaging: Available in an 8-lead, 2 mm x 3 mm TDFN package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The AT25160B-MAHL-T is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable devices and IoT applications
  • Data logging systems

Product Summary

The AT25160B-MAHL-T from Microchip Technology is a robust and reliable EEPROM solution that offers non-volatile data storage with high-speed SPI interface. Its wide voltage range, low-power consumption, and compact form factor make it an excellent choice for a multitude of applications where data integrity and device longevity are of paramount importance.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2259 $55.1655
100+ $1.0059 $100.5900
155+ $0.9744 $151.0320
215+ $0.9430 $202.7450
275+ $0.9116 $250.6900
370+ $0.8173 $302.4010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess