EN
  • EN
  • DE

NSR10F20NXT5G

Part No NSR10F20NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 20V
Mounting SMD (SMT)
Case / Package 2-DSN (1.4x0.6)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1083632-NSR10F20NXT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSR10F20NXT5G CAD Model

Description

The ON Semiconductor NSR10F20NXT5G is a state-of-the-art Schottky Barrier Diode designed for high-efficiency power management applications. This diode is part of ON Semiconductor's extensive range of semiconductor components known for their reliability and performance.

Key Features

  • Low Forward Voltage Drop: The NSR10F20NXT5G offers a low forward voltage drop, which reduces power loss and improves efficiency in your circuitry, making it ideal for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic systems.
  • High Current Capability: With its robust design, this diode can handle a high forward surge current, ensuring reliability in applications that experience transient current spikes.
  • Power Dissipation: This device has a power dissipation rating that ensures it can handle the thermal conditions typical in high-power applications without performance degradation.
  • Low Leakage Current: The NSR10F20NXT5G exhibits low leakage current characteristics, which minimizes power loss when the diode is in the reverse-biased state, contributing to the overall energy efficiency of the application.
  • Surface Mount Package: The diode comes in a compact SOD-523 package, which is suitable for automated assembly processes and helps in saving board space in densely packed PCBs.

Applications

The NSR10F20NXT5G is versatile and can be used in various applications such as:

  • Power supply rectification
  • Automotive applications
  • Portable devices
  • Power management systems
  • Reverse battery protection

Environmental and Quality Certifications

ON Semiconductor is committed to environmental responsibility and the NSR10F20NXT5G complies with various industry-standard certifications. These include RoHS compliance for restriction of hazardous substances, ensuring that the product is environmentally friendly and safe for use in consumer devices.

Conclusion

In conclusion, the NSR10F20NXT5G from ON Semiconductor is an excellent choice for designers looking for a high-performance Schottky Barrier Diode that offers efficiency, reliability, and space-saving advantages. Its compliance with environmental standards also makes it a sustainable choice for future-focused applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1300 $57.8500
1,085+ $0.1067 $115.7695
1,680+ $0.1034 $173.7120
2,310+ $0.1000 $231.0000
2,990+ $0.0967 $289.1330
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess