EN
  • EN
  • DE

P89C669BBDD

Part No P89C669BBDD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343609-P89C669BBDD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C669BBDD CAD Model

Description

The NXP P89C669BBDD is a robust microcontroller that forms part of the P89C family, known for its high performance and versatile features. This particular model is designed to cater to the demanding needs of embedded systems and is widely used in applications ranging from industrial control systems to sophisticated automotive electronics.

Key Features

  • High-Performance 80C51 Core: At the heart of the P89C669BBDD lies an 80C51 microcontroller core, which is an enhanced version of the industry-standard 8051 architecture, providing a solid foundation for applications that require reliable and efficient processing capabilities.
  • Expanded Memory: This microcontroller comes with an expanded memory capacity, featuring a large on-chip Flash memory for program storage and ample RAM for data processing, which ensures smooth operation even in complex applications.
  • Advanced Peripherals: The P89C669BBDD includes a range of built-in peripherals, such as multiple timers/counters, serial communication interfaces (UART, SPI, I²C), and input/output ports, allowing for flexible and comprehensive system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the P89C669BBDD offers various power-saving modes, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Robust Security Features: Security is a top priority for modern microcontrollers, and the P89C669BBDD incorporates features such as code protection and secure boot to safeguard intellectual property and ensure secure operation.

Applications

The versatility of the P89C669BBDD makes it suitable for a wide array of applications. It is often found in:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Telecommunications infrastructure
  • Consumer electronics

In summary, the NXP P89C669BBDD microcontroller is a powerful and flexible solution that meets the needs of today's complex electronic systems. Its combination of a high-performance core, expanded memory, advanced peripherals, low power consumption, and robust security features make it an excellent choice for designers and engineers looking to develop reliable and efficient products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6403 $63.2015
12+ $10.3719 $124.4628
18+ $10.0473 $180.8514
24+ $9.7228 $233.3472
31+ $9.3994 $291.3814
42+ $8.4269 $353.9298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess