Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123264-24LCS52
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LCS52 CAD Model

Description

Microchip Technology's 24LCS52 EEPROM

The 24LCS52 from Microchip Technology is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a variety of applications. This integrated circuit features a 2-Kb (256 x 8) memory size and utilizes the I²C (Inter-Integrated Circuit) bus for simple serial communication, making it an ideal choice for applications requiring non-volatile memory storage with low power consumption and high endurance.

Key Features:

  • Memory Size: 2 Kbit (256 x 8)
  • Interface: I²C serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
  • Voltage Range: Wide operating voltage range of 2.5V to 5.5V, allowing it to accommodate various system voltage levels.
  • Write Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Page Write Buffer: 8-byte page write buffer enables efficient batch writing of data.
  • Software Write Protection: Includes software write protection for the entire memory array.
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection for robust performance in harsh environments.
  • Small Form Factor: Available in various compact package options, including SOT-23, MSOP, and TSSOP.

The 24LCS52 is designed for seamless integration into a wide array of applications, ranging from consumer electronics to industrial systems. Its low-power design and high endurance make it particularly well-suited for portable devices, where power efficiency is critical. Additionally, the device's I²C interface allows for easy expansion of memory in systems with limited pin counts, making it a versatile choice for design engineers.

Microchip Technology's commitment to quality ensures that the 24LCS52 EEPROM not only meets the technical requirements of modern electronics but also provides the reliability that designers expect from a leading semiconductor manufacturer.

Whether you're designing a new system or upgrading an existing one, the 24LCS52 offers a flexible and reliable solution for your non-volatile memory needs.

You May Also Be Interested in

OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6598 $65.9800
240+ $0.5407 $129.7680
375+ $0.5239 $196.4625
515+ $0.5071 $261.1565
660+ $0.4902 $323.5320
885+ $0.4398 $389.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention